Newark, An Avnet Company Usb Cable, Type C Plug To Type A Rcpt; Connector To Connector Pro Signal 84AJ0933

Description
USB CABLE, TYPE C PLUG TO TYPE A RCPT; Connector to Connector:Type C Plug to Type A Receptacle; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; USB Standard:USB 3.1; Jacket Color:Black; Electronic Marking:-; Product Range:
Datasheet
Description
USB CABLE, TYPE C PLUG TO TYPE A RCPT; Connector to Connector:Type C Plug to Type A Receptacle; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; USB Standard:USB 3.1; Jacket Color:Black; Electronic Marking:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, Type C Plug To Type A Rcpt; Connector To Connector Pro Signal - 84AJ0933 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, Type C Plug To Type A Rcpt; Connector To Connector Pro Signal
84AJ0933
Usb Cable, Type C Plug To Type A Rcpt; Connector To Connector Pro Signal 84AJ0933
USB CABLE, TYPE C PLUG TO TYPE A RCPT; Connector to Connector:Type C Plug to Type A Receptacle; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; USB Standard:USB 3.1; Jacket Color:Black; Electronic Marking:-; Product Range:

USB CABLE, TYPE C PLUG TO TYPE A RCPT; Connector to Connector:Type C Plug to Type A Receptacle; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; USB Standard:USB 3.1; Jacket Color:Black; Electronic Marking:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84AJ0933
Product Name Usb Cable, Type C Plug To Type A Rcpt; Connector To Connector Pro Signal
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

SCR - scr - BARTEC
Specs
Rated Temperature -45.56 to 82.22 C (-50 to 180 F)
View Details
Overmolded Cable Assemblies, SABmed S-Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 65.62 ft (200 dm)
Connector Type Lemo male connector, 6 pole, overmoulded
View Details