Newark, An Avnet Company Computer Cable, D Sub Plug, 9 Way, Beige; Cable Length Imperial Pro Signal 84AJ0932

Description
COMPUTER CABLE, D SUB PLUG, 9 WAY, BEIGE; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Jacket Color:Beige; Product Range:
Datasheet
Description
COMPUTER CABLE, D SUB PLUG, 9 WAY, BEIGE; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Jacket Color:Beige; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, D Sub Plug, 9 Way, Beige; Cable Length Imperial Pro Signal - 84AJ0932 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, D Sub Plug, 9 Way, Beige; Cable Length Imperial Pro Signal
84AJ0932
Computer Cable, D Sub Plug, 9 Way, Beige; Cable Length Imperial Pro Signal 84AJ0932
COMPUTER CABLE, D SUB PLUG, 9 WAY, BEIGE; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Jacket Color:Beige; Product Range:

COMPUTER CABLE, D SUB PLUG, 9 WAY, BEIGE; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Jacket Color:Beige; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84AJ0932
Product Name Computer Cable, D Sub Plug, 9 Way, Beige; Cable Length Imperial Pro Signal
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

8+8 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC11605M1-0060F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Self-regulating heating cable MSB - self-regulating-heating-cable-msb - BARTEC
Specs
Rated Temperature -51.11 to 43.33 C (-60 to 110 F)
View Details
BNC Male to SMA Male Test Cable, RG174/U - 4527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Accessories, Gate leads - GATELEAD PB20 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details