Newark, An Avnet Company Computer Cable, D Sub H/d Plug, 15 Way; Connector Type A Pro Signal 84AJ0929

Description
COMPUTER CABLE, D SUB H/D PLUG, 15 WAY; Connector Type A:D Subminiature H/D Plug, VGA, 15 Way; Connector Type B:D Subminiature H/D Plug, VGA, 15 Way; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black
Datasheet
Description
COMPUTER CABLE, D SUB H/D PLUG, 15 WAY; Connector Type A:D Subminiature H/D Plug, VGA, 15 Way; Connector Type B:D Subminiature H/D Plug, VGA, 15 Way; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, D Sub H/d Plug, 15 Way; Connector Type A Pro Signal - 84AJ0929 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, D Sub H/d Plug, 15 Way; Connector Type A Pro Signal
84AJ0929
Computer Cable, D Sub H/d Plug, 15 Way; Connector Type A Pro Signal 84AJ0929
COMPUTER CABLE, D SUB H/D PLUG, 15 WAY; Connector Type A:D Subminiature H/D Plug, VGA, 15 Way; Connector Type B:D Subminiature H/D Plug, VGA, 15 Way; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black

COMPUTER CABLE, D SUB H/D PLUG, 15 WAY; Connector Type A:D Subminiature H/D Plug, VGA, 15 Way; Connector Type B:D Subminiature H/D Plug, VGA, 15 Way; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84AJ0929
Product Name Computer Cable, D Sub H/d Plug, 15 Way; Connector Type A Pro Signal
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Flexible Test Cable, 18.0 GHz, 78.7″ - ULC-2M-SMSM+ - Mini-Circuits
Specs
Cable Length 6.56 ft (20 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details