CABLE, DISPLAYPORT PLUG, 9.8FT; Connector Type A:DisplayPort Plug; Connector Type B:DisplayPort Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 84AJ0923 |
| Product Name | Cable, Displayport Plug, 9.8Ft; Connector Type A Pro Signal |
| Product Type | DisplayPort |