Newark, An Avnet Company Cable, Hdmi A Plug, 6.6Ft; Connector Type A Pro Signal 84AJ0912

Description
CABLE, HDMI A PLUG, 6.6FT; Connector Type A:HDMI A Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:
Datasheet
Description
CABLE, HDMI A PLUG, 6.6FT; Connector Type A:HDMI A Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Hdmi A Plug, 6.6Ft; Connector Type A Pro Signal - 84AJ0912 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi A Plug, 6.6Ft; Connector Type A Pro Signal
84AJ0912
Cable, Hdmi A Plug, 6.6Ft; Connector Type A Pro Signal 84AJ0912
CABLE, HDMI A PLUG, 6.6FT; Connector Type A:HDMI A Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:

CABLE, HDMI A PLUG, 6.6FT; Connector Type A:HDMI A Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84AJ0912
Product Name Cable, Hdmi A Plug, 6.6Ft; Connector Type A Pro Signal
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-35-MF-24-LP - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details