Newark, An Avnet Company Cable, Hdmi A Plug, 3.28Ft; Connector Type A Pro Signal 84AJ0911

Description
CABLE, HDMI A PLUG, 3.28FT; Connector Type A:HDMI A Plug; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:
Datasheet
Description
CABLE, HDMI A PLUG, 3.28FT; Connector Type A:HDMI A Plug; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Hdmi A Plug, 3.28Ft; Connector Type A Pro Signal - 84AJ0911 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi A Plug, 3.28Ft; Connector Type A Pro Signal
84AJ0911
Cable, Hdmi A Plug, 3.28Ft; Connector Type A Pro Signal 84AJ0911
CABLE, HDMI A PLUG, 3.28FT; Connector Type A:HDMI A Plug; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:

CABLE, HDMI A PLUG, 3.28FT; Connector Type A:HDMI A Plug; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84AJ0911
Product Name Cable, Hdmi A Plug, 3.28Ft; Connector Type A Pro Signal
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Truck J1708 overmolding 6pin to DB9 female - QLC16018 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 1863031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 3.28 ft (10 dm)
Connector Type Micro hdmi
View Details