Newark, An Avnet Company Cable, Hdmi A Plug, 3.28Ft; Connector Type A Pro Signal 84AJ0906

Description
CABLE, HDMI A PLUG, 3.28FT; Connector Type A:HDMI A Plug; Connector Type B:HDMI A Plug; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:
Datasheet
Description
CABLE, HDMI A PLUG, 3.28FT; Connector Type A:HDMI A Plug; Connector Type B:HDMI A Plug; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Hdmi A Plug, 3.28Ft; Connector Type A Pro Signal - 84AJ0906 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi A Plug, 3.28Ft; Connector Type A Pro Signal
84AJ0906
Cable, Hdmi A Plug, 3.28Ft; Connector Type A Pro Signal 84AJ0906
CABLE, HDMI A PLUG, 3.28FT; Connector Type A:HDMI A Plug; Connector Type B:HDMI A Plug; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:

CABLE, HDMI A PLUG, 3.28FT; Connector Type A:HDMI A Plug; Connector Type B:HDMI A Plug; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84AJ0906
Product Name Cable, Hdmi A Plug, 3.28Ft; Connector Type A Pro Signal
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-24292-FM-24 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details