Newark, An Avnet Company Attenuator Adaptor, -20Db, Xlr; No. Of Contacts Pro Signal 84AJ0897

Description
ATTENUATOR ADAPTOR, -20DB, XLR; No. of Contacts:3Contacts; Gender:Plug, Receptacle; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:
Datasheet
Description
ATTENUATOR ADAPTOR, -20DB, XLR; No. of Contacts:3Contacts; Gender:Plug, Receptacle; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator Adaptor, -20Db, Xlr; No. Of Contacts Pro Signal - 84AJ0897 - Newark, An Avnet Company
Chicago, IL, United States
Attenuator Adaptor, -20Db, Xlr; No. Of Contacts Pro Signal
84AJ0897
Attenuator Adaptor, -20Db, Xlr; No. Of Contacts Pro Signal 84AJ0897
ATTENUATOR ADAPTOR, -20DB, XLR; No. of Contacts:3Contacts; Gender:Plug, Receptacle; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:

ATTENUATOR ADAPTOR, -20DB, XLR; No. of Contacts:3Contacts; Gender:Plug, Receptacle; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84AJ0897
Product Name Attenuator Adaptor, -20Db, Xlr; No. Of Contacts Pro Signal
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5776 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Banana Plug, 6-32 Female Thread Mounted - 8205 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details