Newark, An Avnet Company Attenuator Adaptor, -10Db, Xlr; No. Of Contacts Pro Signal 84AJ0895

Description
ATTENUATOR ADAPTOR, -10DB, XLR; No. of Contacts:3Contacts; Gender:Plug, Receptacle; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:
Datasheet
Description
ATTENUATOR ADAPTOR, -10DB, XLR; No. of Contacts:3Contacts; Gender:Plug, Receptacle; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator Adaptor, -10Db, Xlr; No. Of Contacts Pro Signal - 84AJ0895 - Newark, An Avnet Company
Chicago, IL, United States
Attenuator Adaptor, -10Db, Xlr; No. Of Contacts Pro Signal
84AJ0895
Attenuator Adaptor, -10Db, Xlr; No. Of Contacts Pro Signal 84AJ0895
ATTENUATOR ADAPTOR, -10DB, XLR; No. of Contacts:3Contacts; Gender:Plug, Receptacle; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:

ATTENUATOR ADAPTOR, -10DB, XLR; No. of Contacts:3Contacts; Gender:Plug, Receptacle; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84AJ0895
Product Name Attenuator Adaptor, -10Db, Xlr; No. Of Contacts Pro Signal
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - TE-A-2435-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details