Newark, An Avnet Company Cable, Socket-Plug, 6.6Ft; Cable Length Imperial Pro Signal 84AJ0885

Description
CABLE, SOCKET-PLUG, 6.6FT; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:
Description
CABLE, SOCKET-PLUG, 6.6FT; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Cable, Socket-Plug, 6.6Ft; Cable Length Imperial Pro Signal - 84AJ0885 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Socket-Plug, 6.6Ft; Cable Length Imperial Pro Signal
84AJ0885
Cable, Socket-Plug, 6.6Ft; Cable Length Imperial Pro Signal 84AJ0885
CABLE, SOCKET-PLUG, 6.6FT; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:

CABLE, SOCKET-PLUG, 6.6FT; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84AJ0885
Product Name Cable, Socket-Plug, 6.6Ft; Cable Length Imperial Pro Signal
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12-S-G-1,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 4.92 ft (15 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SF-24-MM-72-LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Connecting cable - NEBC-D12G4-ES-0.5-S-D12G4-ET - Festo Corporation
Specs
Cable Length 1.64 ft (5 dm)
Standards / Certifications EN 61076-2-101
Rated Temperature -25 to 80 C (-13 to 176 F)
View Details
2 suppliers