CABLE, XLR PLUG-SOCKET, 19.69"; Connector Type A:XLR Plug, 3 Way; Cable Length - Imperial:19.69"; Cable Length - Metric:500mm; Jacket Color:Black; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 84AJ0862 |
| Product Name | Cable, Xlr Plug-Socket, 19.69; Connector Type A Pulse |
| Cable Length | 1.64 ft (5 dm) |