POWER SUPPLY, AC-DC, 24V, 3.8A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:95W; Output Voltage - Output 1:24V; Output Current - Output 1:3.8A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 83X9950 |
| Product Name | Power Supply, Ac-Dc, 24V, 3.8A; Power Supply Approvals Solahd |
| Type | DC Power Supply |
| Regulatory Compliance | RoHS Compliant |
| DC Output Voltage | 24.0 volts |