TWEEZERS, INSULATED, 1000V, 150MM; Tweezer Type:General Purpose; Tweezer Tip Type / Style:Straight, Round; Overall Length:150mm; Tweezer Body Material:-; Tweezer Tip Material:-; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 83T3251 |
| Product Name | Tweezers, Insulated, 1000V, 150Mm; Tweezer Type Bahco |