Newark, An Avnet Company Ac-Dc Converter, Din Rail, 2 O/p, 30W, 12V, -12V, 1.2A; Power Supply Approvals Solahd 83F2976

Description
AC-DC CONVERTER, DIN RAIL, 2 O/P, 30W, 12V, -12V, 1.2A; Power Supply Approvals:ITE; No. of Outputs:2 Output; Output Power Max:30W; Output Voltage - Output 1:12VDC; Output Current - Output 1:1.2A; Output Voltage - Output 2:-12VDC RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, DIN RAIL, 2 O/P, 30W, 12V, -12V, 1.2A; Power Supply Approvals:ITE; No. of Outputs:2 Output; Output Power Max:30W; Output Voltage - Output 1:12VDC; Output Current - Output 1:1.2A; Output Voltage - Output 2:-12VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Din Rail, 2 O/p, 30W, 12V, -12V, 1.2A; Power Supply Approvals Solahd - 83F2976 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Din Rail, 2 O/p, 30W, 12V, -12V, 1.2A; Power Supply Approvals Solahd
83F2976
Ac-Dc Converter, Din Rail, 2 O/p, 30W, 12V, -12V, 1.2A; Power Supply Approvals Solahd 83F2976
AC-DC CONVERTER, DIN RAIL, 2 O/P, 30W, 12V, -12V, 1.2A; Power Supply Approvals:ITE; No. of Outputs:2 Output; Output Power Max:30W; Output Voltage - Output 1:12VDC; Output Current - Output 1:1.2A; Output Voltage - Output 2:-12VDC RoHS Compliant: Yes

AC-DC CONVERTER, DIN RAIL, 2 O/P, 30W, 12V, -12V, 1.2A; Power Supply Approvals:ITE; No. of Outputs:2 Output; Output Power Max:30W; Output Voltage - Output 1:12VDC; Output Current - Output 1:1.2A; Output Voltage - Output 2:-12VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 83F2976
Product Name Ac-Dc Converter, Din Rail, 2 O/p, 30W, 12V, -12V, 1.2A; Power Supply Approvals Solahd
Type DC Power Supply; AC/DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000002355-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
Switching Power Supplies - 1227864 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 28.0 volts
View Details