Newark, An Avnet Company Ac-Dc Converter, Din Rail, 1 O/p, 30W, 1.3A, 24V; Power Supply Approvals Solahd 83F2974

Description
AC-DC CONVERTER, DIN RAIL, 1 O/P, 30W, 1.3A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:24VDC; Output Current - Output 1:1.3A; Output Voltage - Output 2:-; Height:120mm RoHS Compliant: Yes
Description
AC-DC CONVERTER, DIN RAIL, 1 O/P, 30W, 1.3A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:24VDC; Output Current - Output 1:1.3A; Output Voltage - Output 2:-; Height:120mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Din Rail, 1 O/p, 30W, 1.3A, 24V; Power Supply Approvals Solahd - 83F2974 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Din Rail, 1 O/p, 30W, 1.3A, 24V; Power Supply Approvals Solahd
83F2974
Ac-Dc Converter, Din Rail, 1 O/p, 30W, 1.3A, 24V; Power Supply Approvals Solahd 83F2974
AC-DC CONVERTER, DIN RAIL, 1 O/P, 30W, 1.3A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:24VDC; Output Current - Output 1:1.3A; Output Voltage - Output 2:-; Height:120mm RoHS Compliant: Yes

AC-DC CONVERTER, DIN RAIL, 1 O/P, 30W, 1.3A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:24VDC; Output Current - Output 1:1.3A; Output Voltage - Output 2:-; Height:120mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 83F2974
Product Name Ac-Dc Converter, Din Rail, 1 O/p, 30W, 1.3A, 24V; Power Supply Approvals Solahd
Type DC Power Supply; AC/DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Power Supplies - 5000005349-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 10 amps
View Details
Switching Power Supplies - 1227130 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details