AC-DC CONVERTER, DIN RAIL, 1 O/P, 30W, 6A, 3.3V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:3.3VDC; Output Current - Output 1:6A; Output Voltage - Output 2:-; Height:120mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 83F2959 |
| Product Name | Ac-Dc Converter, Din Rail, 1 O/p, 30W, 6A, 3.3V; Power Supply Approvals Solahd |
| Type | DC Power Supply; AC/DC Converter |
| Regulatory Compliance | RoHS Compliant |
| DC Output Voltage | 3.3 volts |