Newark, An Avnet Company Filament, Printer, Pla, 1.75Mm, Purple; Diameter Robox 82X7293

Description
FILAMENT, PRINTER, PLA, 1.75MM, PURPLE; Diameter:1.75mm; Filament Colour:Purple; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:700g; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FILAMENT, PRINTER, PLA, 1.75MM, PURPLE; Diameter:1.75mm; Filament Colour:Purple; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:700g; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filament, Printer, Pla, 1.75Mm, Purple; Diameter Robox - 82X7293 - Newark, An Avnet Company
Chicago, IL, United States
Filament, Printer, Pla, 1.75Mm, Purple; Diameter Robox
82X7293
Filament, Printer, Pla, 1.75Mm, Purple; Diameter Robox 82X7293
FILAMENT, PRINTER, PLA, 1.75MM, PURPLE; Diameter:1.75mm; Filament Colour:Purple; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:700g; Product Range:- RoHS Compliant: Yes

FILAMENT, PRINTER, PLA, 1.75MM, PURPLE; Diameter:1.75mm; Filament Colour:Purple; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:700g; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 82X7293
Product Name Filament, Printer, Pla, 1.75Mm, Purple; Diameter Robox
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Low Biopersistence Thermal Insulation Paper - CERMEX® BK1800SW - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Nonwoven; Blanket or Batt
Material Quartz / Fused Silica; Ceramic; Mineral Wool
Applications Acoustic Insulation; Fire; Thermal Insulation; Gasket, Insulation
View Details
Nanofiber Composite Nonwoven Fabric - NANOFIBER - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material Nanofiber Composite
View Details
Rope - 4915035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Breaking Strength 24.3 to 99.2 lbs (11 to 45 kg)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details