Newark, An Avnet Company Filament, Printer, Pla, 1.75Mm, Blue; Diameter Robox 82X7289

Description
FILAMENT, PRINTER, PLA, 1.75MM, BLUE; Diameter:1.75mm; Filament Colour:Blue; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:700g; Product Range:- RoHS Compliant: Yes
Description
FILAMENT, PRINTER, PLA, 1.75MM, BLUE; Diameter:1.75mm; Filament Colour:Blue; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:700g; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Filament, Printer, Pla, 1.75Mm, Blue; Diameter Robox - 82X7289 - Newark, An Avnet Company
Chicago, IL, United States
Filament, Printer, Pla, 1.75Mm, Blue; Diameter Robox
82X7289
Filament, Printer, Pla, 1.75Mm, Blue; Diameter Robox 82X7289
FILAMENT, PRINTER, PLA, 1.75MM, BLUE; Diameter:1.75mm; Filament Colour:Blue; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:700g; Product Range:- RoHS Compliant: Yes

FILAMENT, PRINTER, PLA, 1.75MM, BLUE; Diameter:1.75mm; Filament Colour:Blue; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:700g; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 82X7289
Product Name Filament, Printer, Pla, 1.75Mm, Blue; Diameter Robox
Type Fiber / Filament
Unlock Full Specs
to access all available technical data