Newark, An Avnet Company Filament, Printer, Abs, 1.75Mm, Pink; Diameter Robox 82X7283

Description
FILAMENT, PRINTER, ABS, 1.75MM, PINK; Diameter:1.75mm; Filament Colour:Pink; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:600g; Product Range:- RoHS Compliant: Yes
Description
FILAMENT, PRINTER, ABS, 1.75MM, PINK; Diameter:1.75mm; Filament Colour:Pink; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:600g; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Filament, Printer, Abs, 1.75Mm, Pink; Diameter Robox - 82X7283 - Newark, An Avnet Company
Chicago, IL, United States
Filament, Printer, Abs, 1.75Mm, Pink; Diameter Robox
82X7283
Filament, Printer, Abs, 1.75Mm, Pink; Diameter Robox 82X7283
FILAMENT, PRINTER, ABS, 1.75MM, PINK; Diameter:1.75mm; Filament Colour:Pink; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:600g; Product Range:- RoHS Compliant: Yes

FILAMENT, PRINTER, ABS, 1.75MM, PINK; Diameter:1.75mm; Filament Colour:Pink; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:600g; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 82X7283
Product Name Filament, Printer, Abs, 1.75Mm, Pink; Diameter Robox
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details
Rope - 2776560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Length 0.0 yd (0.0450 m)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details