Newark, An Avnet Company Filament, Printer, Abs, 1.75Mm, Purple; Diameter Robox 82X7282

Description
FILAMENT, PRINTER, ABS, 1.75MM, PURPLE; Diameter:1.75mm; Filament Colour:Purple; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:600g; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FILAMENT, PRINTER, ABS, 1.75MM, PURPLE; Diameter:1.75mm; Filament Colour:Purple; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:600g; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filament, Printer, Abs, 1.75Mm, Purple; Diameter Robox - 82X7282 - Newark, An Avnet Company
Chicago, IL, United States
Filament, Printer, Abs, 1.75Mm, Purple; Diameter Robox
82X7282
Filament, Printer, Abs, 1.75Mm, Purple; Diameter Robox 82X7282
FILAMENT, PRINTER, ABS, 1.75MM, PURPLE; Diameter:1.75mm; Filament Colour:Purple; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:600g; Product Range:- RoHS Compliant: Yes

FILAMENT, PRINTER, ABS, 1.75MM, PURPLE; Diameter:1.75mm; Filament Colour:Purple; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:600g; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 82X7282
Product Name Filament, Printer, Abs, 1.75Mm, Purple; Diameter Robox
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Fiberglass Flat Braided Lacing Tape - 805 / 806 / 807 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
Heat Resistant Ceramic Fiber Textiles - HYTEX® 2500 - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Cordage / Rope; Braided; Woven; Rope or Cordage; Sleeving or Wraps
Material Ceramic
Applications Chemical; Fire; Thermal Insulation; Gasket, Insulation
View Details
Nanofiber Composite Nonwoven Fabric - NANOFIBER - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material Nanofiber Composite
View Details