Newark, An Avnet Company Lcd Module, 5, 800X480, Touch Screen; Display Size Kentec Display 82T4653

Description
LCD MODULE, 5", 800X480, TOUCH SCREEN; Display Size:5"; Resolution:800 x 480; VGA Size:WVGA; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:RGB; Display Brightness:250cd/m²; Product Range:
Datasheet
Description
LCD MODULE, 5", 800X480, TOUCH SCREEN; Display Size:5"; Resolution:800 x 480; VGA Size:WVGA; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:RGB; Display Brightness:250cd/m²; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lcd Module, 5, 800X480, Touch Screen; Display Size Kentec Display - 82T4653 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Module, 5, 800X480, Touch Screen; Display Size Kentec Display
82T4653
Lcd Module, 5, 800X480, Touch Screen; Display Size Kentec Display 82T4653
LCD MODULE, 5", 800X480, TOUCH SCREEN; Display Size:5"; Resolution:800 x 480; VGA Size:WVGA; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:RGB; Display Brightness:250cd/m²; Product Range:

LCD MODULE, 5", 800X480, TOUCH SCREEN; Display Size:5"; Resolution:800 x 480; VGA Size:WVGA; Display Orientation:Landscape; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:RGB; Display Brightness:250cd/m²; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 82T4653
Product Name Lcd Module, 5, 800X480, Touch Screen; Display Size Kentec Display
Technology TFT; Optoelectronics & Displays > Displays > LCD Displays > TFT LCD Displays
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
LCD Monochrome Displays - 1631920 - RS Components, Ltd.
Specs
Number of Lines 2
Characters per Line 16
Character Width 3 mm (0.1181 inch)
View Details
TFT LCD Display Module LVDS 1024x768 15 Inch Screen - TM150TDS50 - Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Backlight Light Emitting Diode
View Details
Flat Panel LCD Displays - DMT64480T056_03WT - AMP Display Inc.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Width 110 mm (4.33 inch)
View Details