Newark, An Avnet Company Lcd Module, 4.3, 480X272, Touch Screen; Display Size Kentec Display 82T4652

Description
LCD MODULE, 4.3", 480X272, TOUCH SCREEN; Display Size:4.3"; Resolution:480 x 272; VGA Size:-; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:RGB; Display Brightness:-; Product Range:
Datasheet
Description
LCD MODULE, 4.3", 480X272, TOUCH SCREEN; Display Size:4.3"; Resolution:480 x 272; VGA Size:-; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:RGB; Display Brightness:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lcd Module, 4.3, 480X272, Touch Screen; Display Size Kentec Display - 82T4652 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Module, 4.3, 480X272, Touch Screen; Display Size Kentec Display
82T4652
Lcd Module, 4.3, 480X272, Touch Screen; Display Size Kentec Display 82T4652
LCD MODULE, 4.3", 480X272, TOUCH SCREEN; Display Size:4.3"; Resolution:480 x 272; VGA Size:-; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:RGB; Display Brightness:-; Product Range:

LCD MODULE, 4.3", 480X272, TOUCH SCREEN; Display Size:4.3"; Resolution:480 x 272; VGA Size:-; Display Orientation:Landscape; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:RGB; Display Brightness:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 82T4652
Product Name Lcd Module, 4.3, 480X272, Touch Screen; Display Size Kentec Display
Technology TFT; Optoelectronics & Displays > Displays > LCD Displays > TFT LCD Displays
Unlock Full Specs
to access all available technical data