Newark, An Avnet Company Rack Shelf, 3U, Steel, Black; Rack U Height Mcm Custom Audio 82T4414

Description
RACK SHELF, 3U, STEEL, BLACK; Rack U Height:3U; External Width - Metric:482.6mm; External Depth - Metric:368.3mm; For Use With:19" Racks and Equipments; External Width - Imperial:19"; External Depth - Imperial:14.5"; Product Range:- RoHS Compliant: Yes
Description
RACK SHELF, 3U, STEEL, BLACK; Rack U Height:3U; External Width - Metric:482.6mm; External Depth - Metric:368.3mm; For Use With:19" Racks and Equipments; External Width - Imperial:19"; External Depth - Imperial:14.5"; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rack Shelf, 3U, Steel, Black; Rack U Height Mcm Custom Audio - 82T4414 - Newark, An Avnet Company
Chicago, IL, United States
Rack Shelf, 3U, Steel, Black; Rack U Height Mcm Custom Audio
82T4414
Rack Shelf, 3U, Steel, Black; Rack U Height Mcm Custom Audio 82T4414
RACK SHELF, 3U, STEEL, BLACK; Rack U Height:3U; External Width - Metric:482.6mm; External Depth - Metric:368.3mm; For Use With:19" Racks and Equipments; External Width - Imperial:19"; External Depth - Imperial:14.5"; Product Range:- RoHS Compliant: Yes

RACK SHELF, 3U, STEEL, BLACK; Rack U Height:3U; External Width - Metric:482.6mm; External Depth - Metric:368.3mm; For Use With:19" Racks and Equipments; External Width - Imperial:19"; External Depth - Imperial:14.5"; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 82T4414
Product Name Rack Shelf, 3U, Steel, Black; Rack U Height Mcm Custom Audio
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Specialized storage - SRP0430 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 36 inch (914 mm)
Length 87 inch (2210 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 8020279 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 55.12 lbs (25 kg)
Depth 5.91 inch (150 mm)
View Details
Staging Rack -  - Kundel Industries, Inc.
Kundel Industries, Inc.
Specs
Category Industrial
Type Racking; Bar Rack; Gravity Flow
Shelving/Racking Options Single Sided; Double Sided (optional feature)
View Details