Newark, An Avnet Company Terminal, Pcb, Yellow, Pk100; Product Range Vero 82T2996

Description
TERMINAL, PCB, YELLOW, PK100; Product Range:-; Connector Colour:Yellow; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1.02mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TERMINAL, PCB, YELLOW, PK100; Product Range:-; Connector Colour:Yellow; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1.02mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Pcb, Yellow, Pk100; Product Range Vero - 82T2996 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pcb, Yellow, Pk100; Product Range Vero
82T2996
Terminal, Pcb, Yellow, Pk100; Product Range Vero 82T2996
TERMINAL, PCB, YELLOW, PK100; Product Range:-; Connector Colour:Yellow; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1.02mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL, PCB, YELLOW, PK100; Product Range:-; Connector Colour:Yellow; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1.02mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82T2996
Product Name Terminal, Pcb, Yellow, Pk100; Product Range Vero
Mounting Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

RBA Series: Single row PCB connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
D-Sub Connector Assemblies - 2262-A50020-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details