Newark, An Avnet Company Patch Cable, Rj45, Cat6, 2M, Green; Lan Category Tuk 81Y4154

Description
PATCH CABLE, RJ45, CAT6, 2M, GREEN; LAN Category:Cat6; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Green; Product Range:SP Series; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
Datasheet
Description
PATCH CABLE, RJ45, CAT6, 2M, GREEN; LAN Category:Cat6; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Green; Product Range:SP Series; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cable, Rj45, Cat6, 2M, Green; Lan Category Tuk - 81Y4154 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cable, Rj45, Cat6, 2M, Green; Lan Category Tuk
81Y4154
Patch Cable, Rj45, Cat6, 2M, Green; Lan Category Tuk 81Y4154
PATCH CABLE, RJ45, CAT6, 2M, GREEN; LAN Category:Cat6; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Green; Product Range:SP Series; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

PATCH CABLE, RJ45, CAT6, 2M, GREEN; LAN Category:Cat6; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Green; Product Range:SP Series; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 81Y4154
Product Name Patch Cable, Rj45, Cat6, 2M, Green; Lan Category Tuk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

EMK Mineral‐Insulated Heating Cable - emk - BARTEC
Specs
Rated Temperature -28.89 to 343 C (-20 to 650 F)
View Details
Connection Cables for Uniaxial Piezoelectric Acceleration Sensors, Low noise coax cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details