Newark, An Avnet Company Patch Cable, Rj45, Cat6, 2M, Black; Lan Category Tuk 81Y4152

Description
PATCH CABLE, RJ45, CAT6, 2M, BLACK; LAN Category:Cat6; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:SP Series; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
Datasheet
Description
PATCH CABLE, RJ45, CAT6, 2M, BLACK; LAN Category:Cat6; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:SP Series; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cable, Rj45, Cat6, 2M, Black; Lan Category Tuk - 81Y4152 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cable, Rj45, Cat6, 2M, Black; Lan Category Tuk
81Y4152
Patch Cable, Rj45, Cat6, 2M, Black; Lan Category Tuk 81Y4152
PATCH CABLE, RJ45, CAT6, 2M, BLACK; LAN Category:Cat6; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:SP Series; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

PATCH CABLE, RJ45, CAT6, 2M, BLACK; LAN Category:Cat6; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:SP Series; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 81Y4152
Product Name Patch Cable, Rj45, Cat6, 2M, Black; Lan Category Tuk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Stainless Ball to Stainless Ball - AC-CHH0-5-2000-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Phase-Stable Flex Cable, DC-26.5 GHz., 1.5 ft. (0.45m) - CBN-1.5FT-SMSM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type SMA-Male
View Details
2 suppliers
H05 V-K PVC Single Fine Wire - 86023020 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details