CABLE ASSEMBLY, USB 2.0, USB A TO USB B, 6FT; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:1.83m; Cable Length - Imperial:6ft; USB Standard:USB 2.0; Jacket Color:-; Electronic Marking:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 81C7882 |
| Product Name | Cable Assembly, Usb 2.0, Usb A To Usb B, 6Ft; Connector A Goldx |
| Product Type | USB |