Newark, An Avnet Company Bluetooth Stereo Amp Receiver, 200W; Product Range Pyle 81AC4240

Description
BLUETOOTH STEREO AMP RECEIVER, 200W; Product Range:-; Plug Type:
Description
BLUETOOTH STEREO AMP RECEIVER, 200W; Product Range:-; Plug Type:

Suppliers

Company
Product
Description
Supplier Links
Bluetooth Stereo Amp Receiver, 200W; Product Range Pyle - 81AC4240 - Newark, An Avnet Company
Chicago, IL, United States
Bluetooth Stereo Amp Receiver, 200W; Product Range Pyle
81AC4240
Bluetooth Stereo Amp Receiver, 200W; Product Range Pyle 81AC4240
BLUETOOTH STEREO AMP RECEIVER, 200W; Product Range:-; Plug Type:

BLUETOOTH STEREO AMP RECEIVER, 200W; Product Range:-; Plug Type:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Amplifiers and Preamplifiers
Product Number 81AC4240
Product Name Bluetooth Stereo Amp Receiver, 200W; Product Range Pyle
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-2400N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 2400 watts
Number of Channels 2 #
View Details
 - 8091108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
Analog Input / BTL Output Class-D Speaker Amplifier - BD5426EFS - ROHM Semiconductor GmbH
Specs
Type Audio Amplifier
Amplifier Class Class D
Output Gain 28 dB
View Details
2 suppliers
SET Class A Transformer coupled headphone amp - WA6 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0300 MHz
Nominal Impedance 100000 ohms
View Details