Newark, An Avnet Company Keystone Rcpt, Rj45, Cat6, 8P8C, Black; Modular Connector Type Tuk 80Y9721

Description
KEYSTONE RCPT, RJ45, CAT6, 8P8C, BLACK; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Panel Mount; Connector RoHS Compliant: Yes
Datasheet
Description
KEYSTONE RCPT, RJ45, CAT6, 8P8C, BLACK; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Panel Mount; Connector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keystone Rcpt, Rj45, Cat6, 8P8C, Black; Modular Connector Type Tuk - 80Y9721 - Newark, An Avnet Company
Chicago, IL, United States
Keystone Rcpt, Rj45, Cat6, 8P8C, Black; Modular Connector Type Tuk
80Y9721
Keystone Rcpt, Rj45, Cat6, 8P8C, Black; Modular Connector Type Tuk 80Y9721
KEYSTONE RCPT, RJ45, CAT6, 8P8C, BLACK; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Panel Mount; Connector RoHS Compliant: Yes

KEYSTONE RCPT, RJ45, CAT6, 8P8C, BLACK; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Panel Mount; Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80Y9721
Product Name Keystone Rcpt, Rj45, Cat6, 8P8C, Black; Modular Connector Type Tuk
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
High Speed MIL-DTL-83527 -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
View Details