Newark, An Avnet Company Modular, Rj45, Rcpt, Cat6, 8P8C, Blue; Modular Connector Type Tuk 80Y9715

Description
MODULAR, RJ45, RCPT, CAT6, 8P8C, BLUE; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):7P7C; LAN Category:Cat5e, Cat6; IP Rating:-; Connector Mounting:Panel Mount; RoHS Compliant: Yes
Datasheet
Description
MODULAR, RJ45, RCPT, CAT6, 8P8C, BLUE; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):7P7C; LAN Category:Cat5e, Cat6; IP Rating:-; Connector Mounting:Panel Mount; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular, Rj45, Rcpt, Cat6, 8P8C, Blue; Modular Connector Type Tuk - 80Y9715 - Newark, An Avnet Company
Chicago, IL, United States
Modular, Rj45, Rcpt, Cat6, 8P8C, Blue; Modular Connector Type Tuk
80Y9715
Modular, Rj45, Rcpt, Cat6, 8P8C, Blue; Modular Connector Type Tuk 80Y9715
MODULAR, RJ45, RCPT, CAT6, 8P8C, BLUE; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):7P7C; LAN Category:Cat5e, Cat6; IP Rating:-; Connector Mounting:Panel Mount; RoHS Compliant: Yes

MODULAR, RJ45, RCPT, CAT6, 8P8C, BLUE; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):7P7C; LAN Category:Cat5e, Cat6; IP Rating:-; Connector Mounting:Panel Mount; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80Y9715
Product Name Modular, Rj45, Rcpt, Cat6, 8P8C, Blue; Modular Connector Type Tuk
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products