Newark, An Avnet Company Fibre Keystone Coupler, St Simplex Mm; Convert From Fibre Optic Connector Tuk 80Y9413

Description
FIBRE KEYSTONE COUPLER, ST SIMPLEX MM; Convert From Fibre Optic Connector:ST; Convert To Fibre Optic Connector:ST; Convert From Gender:-; Convert To Gender:-; Adapter Body Style:Straight Adapter; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Description
FIBRE KEYSTONE COUPLER, ST SIMPLEX MM; Convert From Fibre Optic Connector:ST; Convert To Fibre Optic Connector:ST; Convert From Gender:-; Convert To Gender:-; Adapter Body Style:Straight Adapter; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fibre Keystone Coupler, St Simplex Mm; Convert From Fibre Optic Connector Tuk - 80Y9413 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Keystone Coupler, St Simplex Mm; Convert From Fibre Optic Connector Tuk
80Y9413
Fibre Keystone Coupler, St Simplex Mm; Convert From Fibre Optic Connector Tuk 80Y9413
FIBRE KEYSTONE COUPLER, ST SIMPLEX MM; Convert From Fibre Optic Connector:ST; Convert To Fibre Optic Connector:ST; Convert From Gender:-; Convert To Gender:-; Adapter Body Style:Straight Adapter; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

FIBRE KEYSTONE COUPLER, ST SIMPLEX MM; Convert From Fibre Optic Connector:ST; Convert To Fibre Optic Connector:ST; Convert From Gender:-; Convert To Gender:-; Adapter Body Style:Straight Adapter; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80Y9413
Product Name Fibre Keystone Coupler, St Simplex Mm; Convert From Fibre Optic Connector Tuk
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Entry Modules (PEM) - 486-3-104-205-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details