Newark, An Avnet Company Coupler, Usb 2.0, Type A-B, Rcpt, Black; Usb Connector Convert From Tuk 80Y9409

Description
COUPLER, USB 2.0, TYPE A-B, RCPT, BLACK; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type B Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:-; Contact Material:-; Contact Plating:-; RoHS Compliant: Yes
Datasheet
Description
COUPLER, USB 2.0, TYPE A-B, RCPT, BLACK; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type B Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:-; Contact Material:-; Contact Plating:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coupler, Usb 2.0, Type A-B, Rcpt, Black; Usb Connector Convert From Tuk - 80Y9409 - Newark, An Avnet Company
Chicago, IL, United States
Coupler, Usb 2.0, Type A-B, Rcpt, Black; Usb Connector Convert From Tuk
80Y9409
Coupler, Usb 2.0, Type A-B, Rcpt, Black; Usb Connector Convert From Tuk 80Y9409
COUPLER, USB 2.0, TYPE A-B, RCPT, BLACK; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type B Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:-; Contact Material:-; Contact Plating:-; RoHS Compliant: Yes

COUPLER, USB 2.0, TYPE A-B, RCPT, BLACK; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type B Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:-; Contact Material:-; Contact Plating:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80Y9409
Product Name Coupler, Usb 2.0, Type A-B, Rcpt, Black; Usb Connector Convert From Tuk
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FG-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Powerpole ® Pak Retaining Pin - 110G9 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
6 suppliers