Newark, An Avnet Company Fibre, Polymer, 1 Core, 20M Reel; Fibre Type Fibre Data 80Y6565

Description
FIBRE, POLYMER, 1 CORE, 20M REEL; Fibre Type:Plastic Optical; Fibre Diameter:1mm; No. of Fibres:1Fibres; External Diameter:2.2mm; Reel Length (Imperial):65ft; Reel Length (Metric):20m; Jacket Colour:Grey; Jacket Material:PE; Product RoHS Compliant: Yes
Datasheet
Description
FIBRE, POLYMER, 1 CORE, 20M REEL; Fibre Type:Plastic Optical; Fibre Diameter:1mm; No. of Fibres:1Fibres; External Diameter:2.2mm; Reel Length (Imperial):65ft; Reel Length (Metric):20m; Jacket Colour:Grey; Jacket Material:PE; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre, Polymer, 1 Core, 20M Reel; Fibre Type Fibre Data - 80Y6565 - Newark, An Avnet Company
Chicago, IL, United States
Fibre, Polymer, 1 Core, 20M Reel; Fibre Type Fibre Data
80Y6565
Fibre, Polymer, 1 Core, 20M Reel; Fibre Type Fibre Data 80Y6565
FIBRE, POLYMER, 1 CORE, 20M REEL; Fibre Type:Plastic Optical; Fibre Diameter:1mm; No. of Fibres:1Fibres; External Diameter:2.2mm; Reel Length (Imperial):65ft; Reel Length (Metric):20m; Jacket Colour:Grey; Jacket Material:PE; Product RoHS Compliant: Yes

FIBRE, POLYMER, 1 CORE, 20M REEL; Fibre Type:Plastic Optical; Fibre Diameter:1mm; No. of Fibres:1Fibres; External Diameter:2.2mm; Reel Length (Imperial):65ft; Reel Length (Metric):20m; Jacket Colour:Grey; Jacket Material:PE; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 80Y6565
Product Name Fibre, Polymer, 1 Core, 20M Reel; Fibre Type Fibre Data
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details