Newark, An Avnet Company 12 Die Cast Woofer With Paper Cone And Cloth Surround 175W Rms 8 Ohm; Driver Type Mcm Audio Select 80R7007

Description
12" Die Cast Woofer with Paper Cone and Cloth Surround - 175W RMS 8 ohm; Driver Type:Woofer; External Diameter - Metric:312mm; Impedance:8ohm; Power Rating Nom:175W; Sound Level SPL:96dB; External Diameter - Imperial:12.283" RoHS Compliant: Yes
Datasheet
Description
12" Die Cast Woofer with Paper Cone and Cloth Surround - 175W RMS 8 ohm; Driver Type:Woofer; External Diameter - Metric:312mm; Impedance:8ohm; Power Rating Nom:175W; Sound Level SPL:96dB; External Diameter - Imperial:12.283" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 Die Cast Woofer With Paper Cone And Cloth Surround 175W Rms 8 Ohm; Driver Type Mcm Audio Select - 80R7007 - Newark, An Avnet Company
Chicago, IL, United States
12 Die Cast Woofer With Paper Cone And Cloth Surround 175W Rms 8 Ohm; Driver Type Mcm Audio Select
80R7007
12 Die Cast Woofer With Paper Cone And Cloth Surround 175W Rms 8 Ohm; Driver Type Mcm Audio Select 80R7007
12" Die Cast Woofer with Paper Cone and Cloth Surround - 175W RMS 8 ohm; Driver Type:Woofer; External Diameter - Metric:312mm; Impedance:8ohm; Power Rating Nom:175W; Sound Level SPL:96dB; External Diameter - Imperial:12.283" RoHS Compliant: Yes

12" Die Cast Woofer with Paper Cone and Cloth Surround - 175W RMS 8 ohm; Driver Type:Woofer; External Diameter - Metric:312mm; Impedance:8ohm; Power Rating Nom:175W; Sound Level SPL:96dB; External Diameter - Imperial:12.283" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 80R7007
Product Name 12 Die Cast Woofer With Paper Cone And Cloth Surround 175W Rms 8 Ohm; Driver Type Mcm Audio Select
SPL 96 dB
Unlock Full Specs
to access all available technical data

Similar Products

AM15XD2 AudioMaster® Public Address Hazardous Location Speakers - AM15XD2 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Size 12.25 inch (311 mm)
Weight 2200.00 g (77.62 oz)
View Details
Speaker Drivers - 6284737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.60 inch (66 mm)
View Details
M-Series 10-inch Marine Subwoofer Driver for Enclosed Use (250 W, 4 Ω) - Titanium Sport Grille - M10W5-SG-TB - JL Audio, Inc.
Specs
Nominal Power 250 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details
NE Woofer, 4
Specs
Nominal Power 45 watts
Sensitivity 87.2 dB
Resonance Frequency 61 Hz
View Details