Newark, An Avnet Company 10 Woofer With Paper Cone And Cloth Surround 125W Rms At 8 Ohm; Driver Type Mcm Audio Select 80R7002

Description
10" Woofer with Paper Cone and Cloth Surround - 125W RMS at 8 ohm; Driver Type:Woofer; External Diameter - Metric:256.5mm; Impedance:8ohm; Power Rating Nom:125W; Sound Level SPL:95dB; External Diameter - Imperial:10.098" RoHS Compliant: Yes
Datasheet
Description
10" Woofer with Paper Cone and Cloth Surround - 125W RMS at 8 ohm; Driver Type:Woofer; External Diameter - Metric:256.5mm; Impedance:8ohm; Power Rating Nom:125W; Sound Level SPL:95dB; External Diameter - Imperial:10.098" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 Woofer With Paper Cone And Cloth Surround 125W Rms At 8 Ohm; Driver Type Mcm Audio Select - 80R7002 - Newark, An Avnet Company
Chicago, IL, United States
10 Woofer With Paper Cone And Cloth Surround 125W Rms At 8 Ohm; Driver Type Mcm Audio Select
80R7002
10 Woofer With Paper Cone And Cloth Surround 125W Rms At 8 Ohm; Driver Type Mcm Audio Select 80R7002
10" Woofer with Paper Cone and Cloth Surround - 125W RMS at 8 ohm; Driver Type:Woofer; External Diameter - Metric:256.5mm; Impedance:8ohm; Power Rating Nom:125W; Sound Level SPL:95dB; External Diameter - Imperial:10.098" RoHS Compliant: Yes

10" Woofer with Paper Cone and Cloth Surround - 125W RMS at 8 ohm; Driver Type:Woofer; External Diameter - Metric:256.5mm; Impedance:8ohm; Power Rating Nom:125W; Sound Level SPL:95dB; External Diameter - Imperial:10.098" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 80R7002
Product Name 10 Woofer With Paper Cone And Cloth Surround 125W Rms At 8 Ohm; Driver Type Mcm Audio Select
SPL 95 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527005 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 100 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM300X - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Nominal Power 15 watts
Size 17.00 inch (432 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.1500 watts
Impedance 64 ohms
Frequency Response 8000 Hz
View Details