Newark, An Avnet Company Voltage Regulator/power Conditioner; Input Voltage Solahd 80K6355

Description
VOLTAGE REGULATOR/POWER CONDITIONER; Input Voltage:480VAC; Product Range:MCR Series; Output Voltage:120VAC; Width:228.6mm; Height:355.6mm; External Depth:7"; External Height:14"; External Width:9"; No. of Outputs:3; Weight:52lb RoHS Compliant: Yes
Datasheet
Description
VOLTAGE REGULATOR/POWER CONDITIONER; Input Voltage:480VAC; Product Range:MCR Series; Output Voltage:120VAC; Width:228.6mm; Height:355.6mm; External Depth:7"; External Height:14"; External Width:9"; No. of Outputs:3; Weight:52lb RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator/power Conditioner; Input Voltage Solahd - 80K6355 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Regulator/power Conditioner; Input Voltage Solahd
80K6355
Voltage Regulator/power Conditioner; Input Voltage Solahd 80K6355
VOLTAGE REGULATOR/POWER CONDITIONER; Input Voltage:480VAC; Product Range:MCR Series; Output Voltage:120VAC; Width:228.6mm; Height:355.6mm; External Depth:7"; External Height:14"; External Width:9"; No. of Outputs:3; Weight:52lb RoHS Compliant: Yes

VOLTAGE REGULATOR/POWER CONDITIONER; Input Voltage:480VAC; Product Range:MCR Series; Output Voltage:120VAC; Width:228.6mm; Height:355.6mm; External Depth:7"; External Height:14"; External Width:9"; No. of Outputs:3; Weight:52lb RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 80K6355
Product Name Voltage Regulator/power Conditioner; Input Voltage Solahd
Outlets 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM117QR - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Smart 10KVA 15KVA 30KVA 40KVA 60 KVA AVR Automatic Voltage Regulator 3 Phase Voltage Regulators/Stabilizers - No.1601416033995 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details