F-type Crimp RG6 Connector; Connector Type:F Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:-; Coaxial Cable Types:RG6; Contact Material:Nickel; Contact Plating:-; Frequency Max:-; Product Range:- RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 79X4040 |
| Product Name | F-Type Crimp Rg6 Connector; Connector Type Pro Signal |
| Gender | Male / Plug |