F-type Crimp RG59 Connector Standard Hex Crimp-On; Connector Type:F Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:-; Coaxial Cable Types:RG59; Contact Material:Nickel; Frequency Max:- RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 79X4038 |
| Product Name | F-Type Crimp Rg59 Connector Standard Hex Crimp-On; Connector Type Pro Signal |
| Gender | Male / Plug |