Newark, An Avnet Company Product Range Pulse 78Y7583

Description
Product Range:-; No. of Contacts:-; Gender:Socket; Connector Mounting:In Line Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Brass Body RoHS Compliant: Yes
Datasheet
Description
Product Range:-; No. of Contacts:-; Gender:Socket; Connector Mounting:In Line Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Brass Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Pulse - 78Y7583 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Pulse
78Y7583
Product Range Pulse 78Y7583
Product Range:-; No. of Contacts:-; Gender:Socket; Connector Mounting:In Line Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Brass Body RoHS Compliant: Yes

Product Range:-; No. of Contacts:-; Gender:Socket; Connector Mounting:In Line Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Brass Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 78Y7583
Product Name Product Range Pulse
Mounting In Line Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details