Newark, An Avnet Company Green/yellow 300V 20Awg Copper Fields 78Y4641

Description
GREEN/YELLOW 300V 20AWG
Description
GREEN/YELLOW 300V 20AWG

Suppliers

Company
Product
Description
Supplier Links
Green/yellow 300V 20Awg Copper Fields - 78Y4641 - Newark, An Avnet Company
Chicago, IL, United States
Green/yellow 300V 20Awg Copper Fields
78Y4641
Green/yellow 300V 20Awg Copper Fields 78Y4641
GREEN/YELLOW 300V 20AWG

GREEN/YELLOW 300V 20AWG

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 78Y4641
Product Name Green/yellow 300V 20Awg Copper Fields
Unlock Full Specs
to access all available technical data

Similar Products

For truck J1939 9pin male to female with OBDII male 16pin - QLC16009 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details