Newark, An Avnet Company Usb Cable, 1.1 Type A Plug-B Plug, 0.5M; Connector To Connector Pro Signal 78AH2227

Description
USB CABLE, 1.1 TYPE A PLUG-B PLUG, 0.5M; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 1.1; Jacket Color:Grey; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
USB CABLE, 1.1 TYPE A PLUG-B PLUG, 0.5M; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 1.1; Jacket Color:Grey; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 1.1 Type A Plug-B Plug, 0.5M; Connector To Connector Pro Signal - 78AH2227 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 1.1 Type A Plug-B Plug, 0.5M; Connector To Connector Pro Signal
78AH2227
Usb Cable, 1.1 Type A Plug-B Plug, 0.5M; Connector To Connector Pro Signal 78AH2227
USB CABLE, 1.1 TYPE A PLUG-B PLUG, 0.5M; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 1.1; Jacket Color:Grey; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

USB CABLE, 1.1 TYPE A PLUG-B PLUG, 0.5M; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 1.1; Jacket Color:Grey; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 78AH2227
Product Name Usb Cable, 1.1 Type A Plug-B Plug, 0.5M; Connector To Connector Pro Signal
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Precision Test Cable, 18.0 GHz, 4.0 ft. (1.22m) - CBL-4FT-SMNM+ - Mini-Circuits
Specs
Cable Length 4 ft (12.19 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Light Blue PVC Single Wire - 55011590 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details