USB CABLE, 3.1 TYPE A PLUG-C PLUG, 1M; Connector to Connector:Type A Plug to Type C Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.1; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 78AH2213 |
| Product Name | Usb Cable, 3.1 Type A Plug-C Plug, 1M; Connector To Connector Pro Signal |
| Product Type | USB |