Newark, An Avnet Company Usb Cable, 2.0 Type A Plug-B Plug, 1M; Connector To Connector Pro Signal 78AH2206

Description
USB CABLE, 2.0 TYPE A PLUG-B PLUG, 1M; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
USB CABLE, 2.0 TYPE A PLUG-B PLUG, 1M; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 2.0 Type A Plug-B Plug, 1M; Connector To Connector Pro Signal - 78AH2206 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0 Type A Plug-B Plug, 1M; Connector To Connector Pro Signal
78AH2206
Usb Cable, 2.0 Type A Plug-B Plug, 1M; Connector To Connector Pro Signal 78AH2206
USB CABLE, 2.0 TYPE A PLUG-B PLUG, 1M; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

USB CABLE, 2.0 TYPE A PLUG-B PLUG, 1M; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 78AH2206
Product Name Usb Cable, 2.0 Type A Plug-B Plug, 1M; Connector To Connector Pro Signal
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
System cable - 706-2500/601-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers