Newark, An Avnet Company Usb Cable, 2.0 Type C Plug-Plug, 1M; Connector To Connector Pro Signal 78AH2191

Description
USB CABLE, 2.0 TYPE C PLUG-PLUG, 1M; Connector to Connector:Type C Plug to Type C Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:E-Marked Cable RoHS Compliant: Yes
Datasheet
Description
USB CABLE, 2.0 TYPE C PLUG-PLUG, 1M; Connector to Connector:Type C Plug to Type C Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:E-Marked Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 2.0 Type C Plug-Plug, 1M; Connector To Connector Pro Signal - 78AH2191 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0 Type C Plug-Plug, 1M; Connector To Connector Pro Signal
78AH2191
Usb Cable, 2.0 Type C Plug-Plug, 1M; Connector To Connector Pro Signal 78AH2191
USB CABLE, 2.0 TYPE C PLUG-PLUG, 1M; Connector to Connector:Type C Plug to Type C Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:E-Marked Cable RoHS Compliant: Yes

USB CABLE, 2.0 TYPE C PLUG-PLUG, 1M; Connector to Connector:Type C Plug to Type C Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:E-Marked Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 78AH2191
Product Name Usb Cable, 2.0 Type C Plug-Plug, 1M; Connector To Connector Pro Signal
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Connecting cable - 706-100/550-300 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers
Wire to Board Cables - 2625479 - RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS
View Details
3 suppliers