Newark, An Avnet Company Usb Cable, 2.0 Type A Plug-C Plug, 2M; Connector To Connector Pro Signal 78AH2188

Description
USB CABLE, 2.0 TYPE A PLUG-C PLUG, 2M; Connector to Connector:Type A Plug to Type C Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
USB CABLE, 2.0 TYPE A PLUG-C PLUG, 2M; Connector to Connector:Type A Plug to Type C Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 2.0 Type A Plug-C Plug, 2M; Connector To Connector Pro Signal - 78AH2188 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0 Type A Plug-C Plug, 2M; Connector To Connector Pro Signal
78AH2188
Usb Cable, 2.0 Type A Plug-C Plug, 2M; Connector To Connector Pro Signal 78AH2188
USB CABLE, 2.0 TYPE A PLUG-C PLUG, 2M; Connector to Connector:Type A Plug to Type C Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

USB CABLE, 2.0 TYPE A PLUG-C PLUG, 2M; Connector to Connector:Type A Plug to Type C Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 78AH2188
Product Name Usb Cable, 2.0 Type A Plug-C Plug, 2M; Connector To Connector Pro Signal
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

“N” Series Male Test Cable, RG142B/U - 1136 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Flexible Coaxial Cable 18 GHz - FCL02 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details