Newark, An Avnet Company Usb Cable, 3.0 Type A Plug-Rcpt, 5M; Connector To Connector Pro Signal 78AH2183

Description
USB CABLE, 3.0 TYPE A PLUG-RCPT, 5M; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
USB CABLE, 3.0 TYPE A PLUG-RCPT, 5M; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 3.0 Type A Plug-Rcpt, 5M; Connector To Connector Pro Signal - 78AH2183 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0 Type A Plug-Rcpt, 5M; Connector To Connector Pro Signal
78AH2183
Usb Cable, 3.0 Type A Plug-Rcpt, 5M; Connector To Connector Pro Signal 78AH2183
USB CABLE, 3.0 TYPE A PLUG-RCPT, 5M; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

USB CABLE, 3.0 TYPE A PLUG-RCPT, 5M; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 78AH2183
Product Name Usb Cable, 3.0 Type A Plug-Rcpt, 5M; Connector To Connector Pro Signal
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx4S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Connecting cable - 706-150/326-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers