Newark, An Avnet Company Enet Cable, Cat6, Rj45 Plug-Plug, 200Mm; Lan Category Pro Signal 78AH2179

Description
ENET CABLE, CAT6, RJ45 PLUG-PLUG, 200MM; LAN Category:Cat6; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ENET CABLE, CAT6, RJ45 PLUG-PLUG, 200MM; LAN Category:Cat6; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enet Cable, Cat6, Rj45 Plug-Plug, 200Mm; Lan Category Pro Signal - 78AH2179 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cable, Cat6, Rj45 Plug-Plug, 200Mm; Lan Category Pro Signal
78AH2179
Enet Cable, Cat6, Rj45 Plug-Plug, 200Mm; Lan Category Pro Signal 78AH2179
ENET CABLE, CAT6, RJ45 PLUG-PLUG, 200MM; LAN Category:Cat6; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

ENET CABLE, CAT6, RJ45 PLUG-PLUG, 200MM; LAN Category:Cat6; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 78AH2179
Product Name Enet Cable, Cat6, Rj45 Plug-Plug, 200Mm; Lan Category Pro Signal
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
8+8 Pos. Female T-Contact DIL 22 AWG Cable Assembly, 450mm, single-end, Jackscrews - M80-FB11668F1-0450L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
BNC Male, 75Ohm Double Shielded Video Cable - 8909 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Video
Cable Type Coaxial
Connector Type BNC
View Details