Newark, An Avnet Company Enet Cable, Cat6, Rj45 Plug-Plug, 500Mm; Lan Category Pro Signal 78AH2175

Description
ENET CABLE, CAT6, RJ45 PLUG-PLUG, 500MM; LAN Category:Cat6; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ENET CABLE, CAT6, RJ45 PLUG-PLUG, 500MM; LAN Category:Cat6; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enet Cable, Cat6, Rj45 Plug-Plug, 500Mm; Lan Category Pro Signal - 78AH2175 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cable, Cat6, Rj45 Plug-Plug, 500Mm; Lan Category Pro Signal
78AH2175
Enet Cable, Cat6, Rj45 Plug-Plug, 500Mm; Lan Category Pro Signal 78AH2175
ENET CABLE, CAT6, RJ45 PLUG-PLUG, 500MM; LAN Category:Cat6; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

ENET CABLE, CAT6, RJ45 PLUG-PLUG, 500MM; LAN Category:Cat6; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 78AH2175
Product Name Enet Cable, Cat6, Rj45 Plug-Plug, 500Mm; Lan Category Pro Signal
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

ZK2002-6134-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Yellow/Green PVC Single Wire - 55010180 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details