Newark, An Avnet Company Cable Assy, Mini Display Plug-Hdmi Plug; Connector Type A Pro Signal 78AH2170

Description
CABLE ASSY, MINI DISPLAY PLUG-HDMI PLUG; Connector Type A:Mini DisplayPort Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, MINI DISPLAY PLUG-HDMI PLUG; Connector Type A:Mini DisplayPort Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Mini Display Plug-Hdmi Plug; Connector Type A Pro Signal - 78AH2170 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Mini Display Plug-Hdmi Plug; Connector Type A Pro Signal
78AH2170
Cable Assy, Mini Display Plug-Hdmi Plug; Connector Type A Pro Signal 78AH2170
CABLE ASSY, MINI DISPLAY PLUG-HDMI PLUG; Connector Type A:Mini DisplayPort Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSY, MINI DISPLAY PLUG-HDMI PLUG; Connector Type A:Mini DisplayPort Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 78AH2170
Product Name Cable Assy, Mini Display Plug-Hdmi Plug; Connector Type A Pro Signal
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Black J1939 SR overmolded to OBDII J1962 female - QLC16062 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 1924520 - RS Components, Ltd.
Specs
Application Video
Product Type DisplayPort
Cable Length 6.56 ft (20 dm)
View Details