Newark, An Avnet Company Adapter, D Sub Plug-Rcpt, 9Pos; Convert From Positions Pro Signal 78AH2164

Description
ADAPTER, D SUB PLUG-RCPT, 9POS; Convert From Positions:9Positions ; Convert From Gender:Plug; Convert To Positions:9Positions ; Convert To Gender:Receptacle; Product Range:-; Contact Material:Brass; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes
Datasheet
Description
ADAPTER, D SUB PLUG-RCPT, 9POS; Convert From Positions:9Positions ; Convert From Gender:Plug; Convert To Positions:9Positions ; Convert To Gender:Receptacle; Product Range:-; Contact Material:Brass; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter, D Sub Plug-Rcpt, 9Pos; Convert From Positions Pro Signal - 78AH2164 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, D Sub Plug-Rcpt, 9Pos; Convert From Positions Pro Signal
78AH2164
Adapter, D Sub Plug-Rcpt, 9Pos; Convert From Positions Pro Signal 78AH2164
ADAPTER, D SUB PLUG-RCPT, 9POS; Convert From Positions:9Positions ; Convert From Gender:Plug; Convert To Positions:9Positions ; Convert To Gender:Receptacle; Product Range:-; Contact Material:Brass; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

ADAPTER, D SUB PLUG-RCPT, 9POS; Convert From Positions:9Positions; Convert From Gender:Plug; Convert To Positions:9Positions; Convert To Gender:Receptacle; Product Range:-; Contact Material:Brass; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 78AH2164
Product Name Adapter, D Sub Plug-Rcpt, 9Pos; Convert From Positions Pro Signal
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - BFG.1K.100.NAS-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Nicomatic North America
View Details